Newport MKS Kinematic Base, Magnetic, 25 mm Square, Metric M-BK-1A

Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The M-BK-1A kinematic base has a 25 x 25 mm top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The M-BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote
Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The M-BK-1A kinematic base has a 25 x 25 mm top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The M-BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Base, Magnetic, 25 mm Square, Metric - M-BK-1A - Newport MKS
Irvine, CA, United States
Kinematic Base, Magnetic, 25 mm Square, Metric
M-BK-1A
Kinematic Base, Magnetic, 25 mm Square, Metric M-BK-1A
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The M-BK-1A kinematic base has a 25 x 25 mm top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The M-BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A

The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The M-BK-1A kinematic base has a 25 x 25 mm top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The M-BK-1A-T is an extra top plate that may be ordered separately.

Convenient Magnetic Coupling

BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates.
Four high-strength magnets in the BK-3A couple the plates together.

Exceptional Repeatability

Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path.
Top and Bottom Interfacing Surfaces of BK-2A

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BK-1A
Product Name Kinematic Base, Magnetic, 25 mm Square, Metric
Mount Type Kinematic Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys - 9805-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread - LT05-LX - Newport MKS
Specs
Mount Type Lens Holder; Lens Tube
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details