Newport MKS Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread LT05-LX

Description
The LT05-LX Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. The -LX Coupler provides a connection between two internally threaded sides of a lens tube. Additionally, the -LX Coupler is provided with two lock nuts allowing short-range focusing between two lens tubes.
Request a Quote
Description
The LT05-LX Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. The -LX Coupler provides a connection between two internally threaded sides of a lens tube. Additionally, the -LX Coupler is provided with two lock nuts allowing short-range focusing between two lens tubes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread - LT05-LX - Newport MKS
Irvine, CA, United States
Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread
LT05-LX
Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread LT05-LX
The LT05-LX Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. The -LX Coupler provides a connection between two internally threaded sides of a lens tube. Additionally, the -LX Coupler is provided with two lock nuts allowing short-range focusing between two lens tubes.

The LT05-LX Tube Coupler is used to provide a connection between two like sides of a 1/2 inch LT Series lens tube. The -LX Coupler provides a connection between two internally threaded sides of a lens tube. Additionally, the -LX Coupler is provided with two lock nuts allowing short-range focusing between two lens tubes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT05-LX
Product Name Lens Tube Coupler, 0.5 in Lens Tubes, 0.535-40 External Thread
Mount Type Lens Holder; Lens Tube
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
45 Degree Mirror Holder, 25.4 mm Diameter - 9920 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4 - 9954-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details