Newport MKS Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters ALM-1A

Description
The ALM-1A Universal Adjustable Lens Mount allows 12.7 to 35.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can be precisely located within a range of +/- 2 mm by three 40-TPI stainless steel shaft assemblies, two rigid and one spring-loaded; each has removable Delrin V-groove tips. Installing optics is easy. Set the two rigid steel shafts to the desired radius, insert your element and adjust the spring loaded shaft until the optic is held securely in place. In addition to the snap-in V-groove tips for mounting thin optics, a set of L-shaped tips for mounting thick lenses, mirrors and beamsplitters is also included. The spare tips are conveniently stored on the outer diameter of the ALM housing. Long objects, like cylindrical laser heads, can be supported using two ALM Series mounts. The ALM Series Lens Mounts incorporate a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts. The ALM-1A has a 25.4 mm axis height.
Request a Quote
Description
The ALM-1A Universal Adjustable Lens Mount allows 12.7 to 35.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can be precisely located within a range of +/- 2 mm by three 40-TPI stainless steel shaft assemblies, two rigid and one spring-loaded; each has removable Delrin V-groove tips. Installing optics is easy. Set the two rigid steel shafts to the desired radius, insert your element and adjust the spring loaded shaft until the optic is held securely in place. In addition to the snap-in V-groove tips for mounting thin optics, a set of L-shaped tips for mounting thick lenses, mirrors and beamsplitters is also included. The spare tips are conveniently stored on the outer diameter of the ALM housing. Long objects, like cylindrical laser heads, can be supported using two ALM Series mounts. The ALM Series Lens Mounts incorporate a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts. The ALM-1A has a 25.4 mm axis height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters - ALM-1A - Newport MKS
Irvine, CA, United States
Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters
ALM-1A
Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters ALM-1A
The ALM-1A Universal Adjustable Lens Mount allows 12.7 to 35.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can be precisely located within a range of +/- 2 mm by three 40-TPI stainless steel shaft assemblies, two rigid and one spring-loaded; each has removable Delrin V-groove tips. Installing optics is easy. Set the two rigid steel shafts to the desired radius, insert your element and adjust the spring loaded shaft until the optic is held securely in place. In addition to the snap-in V-groove tips for mounting thin optics, a set of L-shaped tips for mounting thick lenses, mirrors and beamsplitters is also included. The spare tips are conveniently stored on the outer diameter of the ALM housing. Long objects, like cylindrical laser heads, can be supported using two ALM Series mounts. The ALM Series Lens Mounts incorporate a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts. The ALM-1A has a 25.4 mm axis height.

The ALM-1A Universal Adjustable Lens Mount allows 12.7 to 35.0 mm diameter optics to be precisely centered in a beam then easily removed and replaced with excellent repeatability. Lenses can be precisely located within a range of +/- 2 mm by three 40-TPI stainless steel shaft assemblies, two rigid and one spring-loaded; each has removable Delrin V-groove tips. Installing optics is easy. Set the two rigid steel shafts to the desired radius, insert your element and adjust the spring loaded shaft until the optic is held securely in place. In addition to the snap-in V-groove tips for mounting thin optics, a set of L-shaped tips for mounting thick lenses, mirrors and beamsplitters is also included. The spare tips are conveniently stored on the outer diameter of the ALM housing. Long objects, like cylindrical laser heads, can be supported using two ALM Series mounts. The ALM Series Lens Mounts incorporate a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts. The ALM-1A has a 25.4 mm axis height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number ALM-1A
Product Name Variable Size Lens Mount, 12.7-35 mm, 40 TPI XY Adjusters
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precision Lens Positioner, 2.0 in. Diameter, 100 TPI XY - LP-2A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter, UHV - 8885-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details