Newport MKS Singlet Lens Kit, Precision Master, UVFS, 25.4 mm, 30 Lenses, Uncoated LKIT-FS1

Description
The LKIT-FS1 is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-FS1 kit includes: Plano-Convex: SPX016, SPX019, SPX022, SPX025, SPX028, SPX031, SPX035 Bi-Convex: SBX019, SBX022, SBX025, SBX028, SBX031, SBX034, SBX037, SBX040, SBX043 Plano-Concave: SPC016, SPC019, SPC022, SPC025, SPC028, SPC031, SPC034 Bi-Concave: SBC016, SBC019, SBC022, SBC025, SBC028, SBC031, SBC034
Request a Quote
Description
The LKIT-FS1 is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-FS1 kit includes: Plano-Convex: SPX016, SPX019, SPX022, SPX025, SPX028, SPX031, SPX035 Bi-Convex: SBX019, SBX022, SBX025, SBX028, SBX031, SBX034, SBX037, SBX040, SBX043 Plano-Concave: SPC016, SPC019, SPC022, SPC025, SPC028, SPC031, SPC034 Bi-Concave: SBC016, SBC019, SBC022, SBC025, SBC028, SBC031, SBC034
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singlet Lens Kit, Precision Master, UVFS, 25.4 mm, 30 Lenses, Uncoated - LKIT-FS1 - Newport MKS
Irvine, CA, United States
Singlet Lens Kit, Precision Master, UVFS, 25.4 mm, 30 Lenses, Uncoated
LKIT-FS1
Singlet Lens Kit, Precision Master, UVFS, 25.4 mm, 30 Lenses, Uncoated LKIT-FS1
The LKIT-FS1 is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter uncoated lenses. This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students. This LKIT-FS1 kit includes: Plano-Convex: SPX016, SPX019, SPX022, SPX025, SPX028, SPX031, SPX035 Bi-Convex: SBX019, SBX022, SBX025, SBX028, SBX031, SBX034, SBX037, SBX040, SBX043 Plano-Concave: SPC016, SPC019, SPC022, SPC025, SPC028, SPC031, SPC034 Bi-Concave: SBC016, SBC019, SBC022, SBC025, SBC028, SBC031, SBC034

The LKIT-FS1 is a Precision Singlet Master Lens Kit, made up of 30 Fused Silica, 25.4 mm diameter uncoated lenses.

This lens set provides a comprehensive selection of four lens shapes and focal lengths in fused silica. Focal lengths range from 25.4 to 1000 mm in plano-convex and bi-convex lenses and -50 to -1000 mm in plano-concave and bi-concave lens shapes. All lenses are edge marked with their product number for easy identification. The lenses are packaged in a hardwood case and held in place by foam inserts with the slots clearly labeled with part number and focal length.

Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

This LKIT-FS1 kit includes:

  • Plano-Convex: SPX016, SPX019, SPX022, SPX025, SPX028, SPX031, SPX035
  • Bi-Convex: SBX019, SBX022, SBX025, SBX028, SBX031, SBX034, SBX037, SBX040, SBX043
  • Plano-Concave: SPC016, SPC019, SPC022, SPC025, SPC028, SPC031, SPC034
  • Bi-Concave: SBC016, SBC019, SBC022, SBC025, SBC028, SBC031, SBC034
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LKIT-FS1
Product Name Singlet Lens Kit, Precision Master, UVFS, 25.4 mm, 30 Lenses, Uncoated
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, 245-440 nm - CSV150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-100mm FL,650-1000nm - CKV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4mm, 1000-1550nm - CKX006AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 650-1000nm - KBC037AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details