Newport MKS Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm KBC040AR.14

Description
The KBC040AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC040AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm - KBC040AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm
KBC040AR.14
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm KBC040AR.14
The KBC040AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC040AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC040AR.14
Product Name Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.19 mm (0.1650 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4mm, 1000-1550nm - CKX006AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, 1064 nm - CSX200AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35 mm, 6.4 mm, Uncoated - CKX006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 1000-1550nm - KBX151AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details