Newport MKS Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm CAPX17

Description
The CAPX17 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 500 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote
Description
The CAPX17 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 500 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm
CAPX17
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm CAPX17
The CAPX17 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 500 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

The CAPX17 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 500 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CAPX17
Product Name Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX019AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19mm, 1000-1550 nm - CKX019AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -200 mm FL, FS, Uncoated - CSV200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 650-1000nm - KBX049AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details