Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1 mm, .46 NA,1300nm,0.25 Pitch LGI1300-2

Description
The LGI1300-2 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.0 mm diameter, a 2.63 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI1300-2 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.0 mm diameter, a 2.63 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1 mm, .46 NA,1300nm,0.25 Pitch - LGI1300-2 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1 mm, .46 NA,1300nm,0.25 Pitch
LGI1300-2
Micro Lens, Plano-Plano, Gradient Index, 1 mm, .46 NA,1300nm,0.25 Pitch LGI1300-2
The LGI1300-2 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.0 mm diameter, a 2.63 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI1300-2 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 1.0 mm diameter, a 2.63 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI1300-2
Product Name Micro Lens, Plano-Plano, Gradient Index, 1 mm, .46 NA,1300nm,0.25 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm - KBX064AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 650-1000nm - KBC073AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, Uncoated - KBX028 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details