Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 125 mm EFL, 400-700 nm KPX597-C

Description
The KPX597-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX597-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 125 mm EFL, 400-700 nm - KPX597-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 125 mm EFL, 400-700 nm
KPX597-C
Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 125 mm EFL, 400-700 nm KPX597-C
The KPX597-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX597-C N-BK7 Plano-Convex Lens is a 400-700 nm anti-reflection coated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 125 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX597-C
Product Name Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 125 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 4.26 mm (0.1677 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7,50.8x25.4mm,-100mm FL,1000-1550nm - CKV100AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 430-700nm - KBX013AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm - KBC073AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details