Newport MKS Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm KBX022AR.18

Description
The KBX022AR.18 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX022AR.18 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX022AR.18 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm
KBX022AR.18
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm KBX022AR.18
The KBX022AR.18 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX022AR.18 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX022AR.18
Product Name Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-100mm FL,650-1000nm - CKV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 50 mm EFL, Uncoated - 41540 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 41.7 mm (1.64 inch)
Center Thickness 12.1 mm (0.4764 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX043AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 18.00 mm EFL - APAC11 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 14.3 mm (0.5630 inch)
Center Thickness 6.06 mm (0.2386 inch)
View Details