The KPX579 N-BK7 Plano-Convex Lens is an uncoated, 25.4 mm diameter N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KPX579 |
| Product Name | Plano-Convex Lens, ValuMax, N-BK7, 25.4 mm, 38.1 mm EFL, Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 33.06 mm (1.3 inch) |
| Center Thickness | 7.64 mm (0.3008 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |