Newport MKS Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm CAPX12

Description
The CAPX12 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 75 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote
Description
The CAPX12 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 75 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm - CAPX12 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm
CAPX12
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm CAPX12
The CAPX12 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 75 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

The CAPX12 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 25.4 mm, and an effective focal length of 75 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission and low chromatic aberration compared to various IR materials. In NIR regime, CaF2 exhibits very low GVD which makes it suitable for applications using femtosecond IR pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CAPX12
Product Name Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.31 mm (0.0516 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 430-700nm - CKIT-2AR.14-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 650-1000nm - KBX160AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4 mm, 430-700 nm - CKX006AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.89 mm (0.1138 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details