Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 650-1000nm KBX166AR.16

Description
The KBX166AR.16 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX166AR.16 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 650-1000nm - KBX166AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 650-1000nm
KBX166AR.16
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 650-1000nm KBX166AR.16
The KBX166AR.16 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX166AR.16 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX166AR.16
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 250 mm FL, 180-8000 nm - CAPX16 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.23 mm (0.1272 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm - CSX200AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, Uncoated - KBX046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, Uncoated - CKX075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details