Newport MKS Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 62.9 mm EFL, Uncoated KPX552

Description
The KPX552 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX552 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 62.9 mm EFL, Uncoated - KPX552 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 62.9 mm EFL, Uncoated
KPX552
Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 62.9 mm EFL, Uncoated KPX552
The KPX552 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX552 N-BK7 Plano-Convex Lens is an uncoated, 12.7 mm diameter N-BK7 plano-convex lens with an effective focal length of 62.9 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX552
Product Name Plano-Convex Lens, ValuMax, N-BK7, 12.7 mm, 62.9 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 60.5 mm (2.38 inch)
Center Thickness 3.62 mm (0.1425 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX013AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4 x 6.35 mm, 6.4 mm, 1064 nm - CKX006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 75 mm FL, 180-8000 nm - CAPX12 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.31 mm (0.0516 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 430-700 nm - KPA14AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details