Newport MKS Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm 20LKT-2AR.16-P

Description
The 20LKT-2AR.16-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 50.8 mm in diameter and are anti-reflection coated for 650-1000nm. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote
Description
The 20LKT-2AR.16-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 50.8 mm in diameter and are anti-reflection coated for 650-1000nm. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm - 20LKT-2AR.16-P - Newport MKS
Irvine, CA, United States
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm
20LKT-2AR.16-P
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm 20LKT-2AR.16-P
The 20LKT-2AR.16-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 50.8 mm in diameter and are anti-reflection coated for 650-1000nm. All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length. Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

The 20LKT-2AR.16-P set is a Precision Singlet Introductory Lens Kit. The kit provides an economical selection of lenses. There are 20 lenses in this set. They are made from quality N-BK7 optical glass with all four basic shapes, 50.8 mm in diameter and are anti-reflection coated for 650-1000nm.

All lenses are edge marked with their Newport product number, making them easy to identify and hard to misplace. The edge marking is impervious to standard cleaning solutions. The lenses are packaged in a protective hard storage box, and are held in place by foam inserts with the slots clearly labeled with part number and focal length.

Newport lens sets can speed up assembly of complex optical setups and facilitate engineering prototype evaluation. Educators will find lens sets to be useful tools for demonstrating fundamental optical principles to students.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 20LKT-2AR.16-P
Product Name Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm
Lens Type Singlet Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated - KBX088 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7,25.4x12.7mm,-12.7mm FL,650-1000nm - CKV012AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, Uncoated - KBC073 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details