Newport MKS Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm KBC019AR.14

Description
The KBC019AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC019AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm - KBC019AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm
KBC019AR.14
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm KBC019AR.14
The KBC019AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC019AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC019AR.14
Product Name Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.92 mm (0.1150 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, 650-1000nm - KBC013AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 650-1000 nm - CSV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 1000-1550nm - KBX037AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm - KBC079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details