Newport MKS Plano-Convex Lens, N-BK7, 15.0 mm Diameter, 50 mm EFL, Uncoated KPX367

Description
The KPX367 N-BK7 Plano-Convex Lens is an uncoated, 15.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 36 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX367 N-BK7 Plano-Convex Lens is an uncoated, 15.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 36 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 15.0 mm Diameter, 50 mm EFL, Uncoated - KPX367 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 15.0 mm Diameter, 50 mm EFL, Uncoated
KPX367
Plano-Convex Lens, N-BK7, 15.0 mm Diameter, 50 mm EFL, Uncoated KPX367
The KPX367 N-BK7 Plano-Convex Lens is an uncoated, 15.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 36 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX367 N-BK7 Plano-Convex Lens is an uncoated, 15.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 36 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX367
Product Name Plano-Convex Lens, N-BK7, 15.0 mm Diameter, 50 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 48 mm (1.89 inch)
Center Thickness 3.1 mm (0.1220 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL, 1000-1550nm - CKV150AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, 430-700nm - KBX040AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 430-700nm - KBX043AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 1000-1550nm - KBX082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details