Newport MKS Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm KBX022AR.16

Description
The KBX022AR.16 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX022AR.16 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm - KBX022AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm
KBX022AR.16
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm KBX022AR.16
The KBX022AR.16 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX022AR.16 N-BK7 Bi-Convex Lens is a 1/2 inch (12.7 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX022AR.16
Product Name Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 430-700 nm - 20LKT-2AR.14-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 250 mm EFL, 430-700nm - KBX169AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 248 mm (9.77 inch)
Center Thickness 5.51 mm (0.2170 inch)
View Details