Newport MKS Plano-Convex Lens, N-BK7, 10.0 mm Diameter, 55 mm EFL, Uncoated KPX334

Description
The KPX334 N-BK7 Plano-Convex Lens is an uncoated, 10.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 55 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX334 N-BK7 Plano-Convex Lens is an uncoated, 10.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 55 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 10.0 mm Diameter, 55 mm EFL, Uncoated - KPX334 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 10.0 mm Diameter, 55 mm EFL, Uncoated
KPX334
Plano-Convex Lens, N-BK7, 10.0 mm Diameter, 55 mm EFL, Uncoated KPX334
The KPX334 N-BK7 Plano-Convex Lens is an uncoated, 10.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 55 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX334 N-BK7 Plano-Convex Lens is an uncoated, 10.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 55 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX334
Product Name Plano-Convex Lens, N-BK7, 10.0 mm Diameter, 55 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 53.4 mm (2.1 inch)
Center Thickness 2.4 mm (0.0945 inch)
Edge Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm - CAPX13 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.03 mm (0.0799 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000nm - KBC076AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1064nm - KBX139AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details