Newport MKS Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm KBC070AR.14

Description
The KBC070AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC070AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm - KBC070AR.14 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm
KBC070AR.14
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm KBC070AR.14
The KBC070AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC070AR.14 Bi-Concave Lens is a 430 to 700 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC070AR.14
Product Name Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.51 mm (0.1382 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm - KBX184AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 245-440 nm - CSV100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm - KBX058AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 50 mm EFL, Uncoated - 41540 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 41.7 mm (1.64 inch)
Center Thickness 12.1 mm (0.4764 inch)
View Details