Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated KBX154

Description
The KBX154 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX154 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated - KBX154 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated
KBX154
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated KBX154
The KBX154 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX154 N-BK7 Bi-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX154
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 16x, 11.0 mm EFL, 350-700 nm - 5725-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX055AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX013AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details