Newport MKS Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1064 nm KPX217AR.33

Description
The KPX217AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 1000 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX217AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 1000 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1064 nm - KPX217AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1064 nm
KPX217AR.33
Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1064 nm KPX217AR.33
The KPX217AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 1000 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX217AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 1000 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX217AR.33
Product Name Plano-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 998 mm (39.28 inch)
Center Thickness 3.63 mm (0.1427 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic - 60616LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 75 mm FL, Uncoated - CSX13 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 73.63 mm (2.9 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated - 41580 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 196 mm (7.74 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 650-1000nm - KBX148AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details