Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated 41580

Description
The 41580 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 200 mm focal length and a 190 to 2500 nm range.
Request a Quote
Description
The 41580 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 200 mm focal length and a 190 to 2500 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated - 41580 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated
41580
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated 41580
The 41580 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 200 mm focal length and a 190 to 2500 nm range.

The 41580 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 200 mm focal length and a 190 to 2500 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 41580
Product Name Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 200 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 196 mm (7.74 inch)
Center Thickness 5 mm (0.1969 inch)
Edge Thickness 2.9 mm (0.1142 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 75 mm FL, Uncoated - CSX13 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 73.63 mm (2.9 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 430-700nm - KBC079AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 430-700nm - KBX184AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details