Newport MKS Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic 60616LA

Description
The 60616LA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm a focal length of 7.5 in, and is Bystronic® OEM compatible. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. The Zinc Selenide substrate's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote
Description
The 60616LA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm a focal length of 7.5 in, and is Bystronic® OEM compatible. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. The Zinc Selenide substrate's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic - 60616LA - Newport MKS
Irvine, CA, United States
Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic
60616LA
Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic 60616LA
The 60616LA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm a focal length of 7.5 in, and is Bystronic® OEM compatible. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. The Zinc Selenide substrate's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

The 60616LA meniscus infrared lens has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm a focal length of 7.5 in, and is Bystronic® OEM compatible. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%.

The Zinc Selenide substrate's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 60616LA
Product Name Meniscus Lens, BLACKMagic, 38.1 mm Diameter, 7.5 in. FL, 9 mm Edge, Bystronic
Lens Type Meniscus
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 650-1000nm - KBC025AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 430-700nm - KBC085AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 12.7 mm, 1064 nm - CKX012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5.0 in. FL, 7.4 mm Edge, Trumpf - 61982ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details