Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated KPX100

Description
The KPX100 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX100 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated - KPX100 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated
KPX100
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated KPX100
The KPX100 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX100 N-BK7 Precision Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter N-BK7 plano-convex lens with an effective focal length of 150 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX100
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 147 mm (5.8 inch)
Center Thickness 4.05 mm (0.1593 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated - 39213 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 30.7 mm (1.21 inch)
Center Thickness 6.7 mm (0.2638 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 400 mm EFL, 650-1000nm - KBX175AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 398 mm (15.69 inch)
Center Thickness 4.57 mm (0.1797 inch)
View Details