Newport MKS Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated 39213

Description
The 39213 Focusing Lens is used with the 77330 Focusing Lens Assembly. It is a 1 inch (25.4 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 33 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote
Description
The 39213 Focusing Lens is used with the 77330 Focusing Lens Assembly. It is a 1 inch (25.4 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 33 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated - 39213 - Newport MKS
Irvine, CA, United States
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated
39213
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated 39213
The 39213 Focusing Lens is used with the 77330 Focusing Lens Assembly. It is a 1 inch (25.4 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 33 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

The 39213 Focusing Lens is used with the 77330 Focusing Lens Assembly. It is a 1 inch (25.4 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 33 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 39213
Product Name Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 30.7 mm (1.21 inch)
Center Thickness 6.7 mm (0.2638 inch)
Edge Thickness 1.6 mm (0.0630 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 430-700nm - KBX031AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550nm - KBC046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details