Newport MKS Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064 nm KPX079AR.33

Description
The KPX079AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX079AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064 nm - KPX079AR.33 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064 nm
KPX079AR.33
Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064 nm KPX079AR.33
The KPX079AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX079AR.33 N-BK7 Precision Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX079AR.33
Product Name Plano-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length 33.06 mm (1.3 inch)
Center Thickness 7.64 mm (0.3009 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700nm - KBC037AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX142AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 7.5 in. FL, 9 mm Edge, Bystronic - 60616ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, 430-700nm - KBX145AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details