Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm KBX055AR.14

Description
The KBX055AR.14 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX055AR.14 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm - KBX055AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm
KBX055AR.14
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm KBX055AR.14
The KBX055AR.14 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX055AR.14 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 62.9 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX055AR.14
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 430-700nm - KBC085AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 1000-1550nm - CKX050AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX043AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 600-1050 nm - 5725-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details