Newport MKS Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 400-700 nm KPX036-C

Description
The KPX036-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX036-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 400-700 nm - KPX036-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 400-700 nm
KPX036-C
Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 400-700 nm KPX036-C
The KPX036-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX036-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 8.00 mm diameter, N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX036-C
Product Name Plano-Convex Lens, N-BK7, 8.00 mm Diameter, 10.0 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 7.4 mm (0.2913 inch)
Center Thickness 3.9 mm (0.1535 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 1000-1550nm - KBX082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 430-700nm - KBX010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7,50.8x25.4mm,-100mm FL,1000-1550nm - CKV100AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 650-1000nm - CKIT-2AR.16-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details