Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated KPX019

Description
The KPX019 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX019 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated - KPX019 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated
KPX019
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated KPX019
The KPX019 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX019 N-BK7 Precision Plano-Convex Lens is an uncoated, 1/4 inch (6.35 mm) diameter N-BK7 plano-convex lens with an effective focal length of 25.4 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX019
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 23.16 mm (0.9118 inch)
Center Thickness 3.39 mm (0.1335 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL, 1000-1550nm - CKV150AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm - 5723-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, Uncoated - KBC034 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details