Newport MKS Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm 5723-C-H

Description
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm - 5723-C-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm
5723-C-H
Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm 5723-C-H
The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5723-C-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5723-C-H
Product Name Aspheric Objective Lens, 30x, 6.2 mm EFL, 1050-1600 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5.0 in. FL, 7.4 mm Edge, Trumpf - 61982ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, Uncoated - CSX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, 245-440 nm - CSV300AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details