Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 19.0 mm EFL, 1000-1550 nm KPX016AR.18

Description
The KPX016AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX016AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 19.0 mm EFL, 1000-1550 nm - KPX016AR.18 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 19.0 mm EFL, 1000-1550 nm
KPX016AR.18
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 19.0 mm EFL, 1000-1550 nm KPX016AR.18
The KPX016AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX016AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 19.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX016AR.18
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 19.0 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length 16.67 mm (0.6563 inch)
Center Thickness 3.53 mm (0.1389 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated - KBC031 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Master Cylindrical Lens Set, N-BK7, Includes 13 Lenses, 1000-1550 nm - CKIT-1AR.18-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX034AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 650-1000nm - CKX025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details