Newport MKS Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated KBC031

Description
The KBC031 Bi-Concave Lens is an uncoated 25.4 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC031 Bi-Concave Lens is an uncoated 25.4 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated - KBC031 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated
KBC031
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated KBC031
The KBC031 Bi-Concave Lens is an uncoated 25.4 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC031 Bi-Concave Lens is an uncoated 25.4 mm diameter N-BK7 Bi-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC031
Product Name Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.13 mm (0.1232 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, Uncoated - KBX040 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm, -25.4 mm FL, FS, 430-700 nm - CSV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550nm - KBC019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details