Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated KPC040

Description
The KPC040 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC040 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated - KPC040 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated
KPC040
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated KPC040
The KPC040 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC040 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC040
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -51.64 mm (-2.03 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.17 mm (0.2035 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,650-1000nm - CKV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX025AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm - KBX151AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details