Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm KBX073AR.18

Description
The KBX073AR.18 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 175 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX073AR.18 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 175 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm - KBX073AR.18 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm
KBX073AR.18
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm KBX073AR.18
The KBX073AR.18 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 175 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX073AR.18 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1000 to 1550 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 175 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX073AR.18
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 12.5 mm FL, 400-700 nm - CKX10-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 430-700 nm - CKX038AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 33.09 mm (1.3 inch)
Center Thickness 7.64 mm (0.3008 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, Uncoated - KBX160 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 650-1000nm - KBC025AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details