Newport MKS Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700 nm KPC019AR.14

Description
The KPC019AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC019AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700 nm - KPC019AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700 nm
KPC019AR.14
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700 nm KPC019AR.14
The KPC019AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC019AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC019AR.14
Product Name Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -76.64 mm (-3.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.92 mm (0.1150 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lens, Reflective, 36x, Infinite BFL - 50102-02 - Newport MKS
Specs
Lens Type Objective Lens
Lens Features Microoptic
View Details
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 430-700 nm - 20LKT-2AR.14-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Aspheric Lens Kit, 600-1050 nm Antireflection Coating - 5720-B-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm - 5722-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details