Newport MKS Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm 5724-B-H

Description
The 5724-B-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1.0 inch diameter optical mount.
Request a Quote
Description
The 5724-B-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1.0 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm - 5724-B-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm
5724-B-H
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm 5724-B-H
The 5724-B-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1.0 inch diameter optical mount.

The 5724-B-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1.0 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5724-B-H
Product Name Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm - KGA660-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4 mm (0.1575 inch)
Materials D-ZLaF52LA
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 12.7 mm EFL, 1000-1550nm - KBX022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 10.26 mm (0.4039 inch)
Center Thickness 6.68 mm (0.2630 inch)
View Details