Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm KBX067AR.16

Description
The KBX067AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX067AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm - KBX067AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm
KBX067AR.16
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm KBX067AR.16
The KBX067AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX067AR.16 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX067AR.16
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 430-700nm - KBX076AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm, -25.4 mm FL, FS, 430-700 nm - CSV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, Uncoated - CSX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details