Newport MKS LED LAMP/BULB 6280NS

Description
ARC LAMP, XENON, OZONE FREE, SHORT, 450 W, 25 AMP, 18 V, 1000 H LIFE. FREE 2 YEAR RADWELL WARRANTY
Description
ARC LAMP, XENON, OZONE FREE, SHORT, 450 W, 25 AMP, 18 V, 1000 H LIFE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 225687739 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
225687739
LED LAMP/BULB 225687739
ARC LAMP, XENON, OZONE FREE, SHORT, 450 W, 25 AMP, 18 V, 1000 H LIFE. FREE 2 YEAR RADWELL WARRANTY

ARC LAMP, XENON, OZONE FREE, SHORT, 450 W, 25 AMP, 18 V, 1000 H LIFE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 225687739
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-4080EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers