Newport MKS ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S. 100312300

Description
The 100312300 ISO-KF Flange Adapter is used to convert a size NW10 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312300 ISO-KF Flange Adapter is used to convert a size NW10 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S. - 100312300 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S.
100312300
ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S. 100312300
The 100312300 ISO-KF Flange Adapter is used to convert a size NW10 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312300 ISO-KF Flange Adapter is used to convert a size NW10 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312300
Product Name ISO-KF Flange Adapter, NW10 Flange to 0.25 in. Female NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317415 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Tee Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 10023T100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel - 1002345200 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, 2.75 inch CF Flange, Smooth Radius - 100883030 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details