Newport MKS Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 250-600 nm 05DC25AL.2

Description
The 05DC25AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 250-600 nm.
Request a Quote
Description
The 05DC25AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 250-600 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 250-600 nm - 05DC25AL.2 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 250-600 nm
05DC25AL.2
Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 250-600 nm 05DC25AL.2
The 05DC25AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 250-600 nm.

The 05DC25AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 250-600 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC25AL.2
Product Name Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 250-600 nm
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm - 20DC2000AL.2 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 225-700 nm - UBBR2.5-1UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Silver Mirror, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details