Newport MKS Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm 20D20DM.6

Description
The 20D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.6 coating is designed for use with HeCd lasers and has a center wavelength of 441.6 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.6 coating is designed for use with HeCd lasers and has a center wavelength of 441.6 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm
20D20DM.6
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm 20D20DM.6
The 20D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.6 coating is designed for use with HeCd lasers and has a center wavelength of 441.6 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20DM.6 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 441.6 nm wavelength. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.6 coating is designed for use with HeCd lasers and has a center wavelength of 441.6 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20DM.6
Product Name Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 450-10,000 nm - UBBR2.5-2S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Silver Mirror Pack, fs Optimized, 0-45° AOI, 25.4 mm, 470-1000 nm, Qty 10 - 10B20EAG.2-PK - Newport MKS
Specs
Wavelength Range 470 to 1000 nm (4700 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm - 07SD520ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 650-16,000 nm - UBBR1-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details