Newport Electronics, Inc. Sensor, Thermocouple, K, 24; Thermocouple Type Newport Electronics WTK-8-24/N

Description
SENSOR, THERMOCOUPLE, K, 24"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:-; Lead Length:24" RoHS Compliant: No
Datasheet
Description
SENSOR, THERMOCOUPLE, K, 24"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:-; Lead Length:24" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermocouple, K, 24; Thermocouple Type Newport Electronics - 19P8061 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermocouple, K, 24; Thermocouple Type Newport Electronics
19P8061
Sensor, Thermocouple, K, 24; Thermocouple Type Newport Electronics 19P8061
SENSOR, THERMOCOUPLE, K, 24"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:-; Lead Length:24" RoHS Compliant: No

SENSOR, THERMOCOUPLE, K, 24"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:-; Lead Length:24" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 19P8061
Product Name Sensor, Thermocouple, K, 24; Thermocouple Type Newport Electronics
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Sheath with Leadwire and Flexible STST Armor - THERMOCOUPLE/STYLE 03 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details