Newport Electronics, Inc. Digital Panel Meter; No. Of Digits / Alpha Newport Electronics Q2000-GCR7

Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics - 02C6789 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics
02C6789
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics 02C6789
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02C6789
Product Name Digital Panel Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details