Newport Electronics, Inc. Weigh Meter, 1-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics INFW-4001-DC4

Description
WEIGH METER, 1-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:1V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:
Datasheet
Description
WEIGH METER, 1-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:1V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weigh Meter, 1-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics - 29X6356 - Newark, An Avnet Company
Chicago, IL, United States
Weigh Meter, 1-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
29X6356
Weigh Meter, 1-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics 29X6356
WEIGH METER, 1-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:1V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:

WEIGH METER, 1-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:1V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6356
Product Name Weigh Meter, 1-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details