Newport Electronics, Inc. Thermocouple Meter, 115Vac; No. Of Digits / Alpha Newport Electronics INFT-0000-TC

Description
THERMOCOUPLE METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to 1820°C; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to 1820°C; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Meter, 115Vac; No. Of Digits / Alpha Newport Electronics - 04X5560 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Meter, 115Vac; No. Of Digits / Alpha Newport Electronics
04X5560
Thermocouple Meter, 115Vac; No. Of Digits / Alpha Newport Electronics 04X5560
THERMOCOUPLE METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to 1820°C; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

THERMOCOUPLE METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to 1820°C; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 04X5560
Product Name Thermocouple Meter, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers