DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:6; Meter Function:DC Voltage; Meter Range:-50mV to 50mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 33C3986 |
| Product Name | Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics |
| Number Digits | 6.0 |