Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics INFP-0210-C2

Description
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: NA
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 18C0417 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
18C0417
Process Meter; No. Of Digits / Alpha Newport Electronics 18C0417
PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:6; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 18C0417
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details