Newport Electronics, Inc. Temperature Meter; No. Of Digits / Alpha Newport Electronics INFCR-011B

Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-200°C to +850°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-200°C to +850°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Newport Electronics - 93F9334 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Newport Electronics
93F9334
Temperature Meter; No. Of Digits / Alpha Newport Electronics 93F9334
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-200°C to +850°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-200°C to +850°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93F9334
Product Name Temperature Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details