Newport Electronics, Inc. Current Meter; No. Of Digits / Alpha Newport Electronics INFCAC-0110-C5

Description
CURRENT METER; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0mA to 1mA / 0mA to 10mA / 0mA to 100mA / 0A to 1A / 0A to 5A; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No
Datasheet
Description
CURRENT METER; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0mA to 1mA / 0mA to 10mA / 0mA to 100mA / 0A to 1A / 0A to 5A; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Newport Electronics - 11C0687 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Newport Electronics
11C0687
Current Meter; No. Of Digits / Alpha Newport Electronics 11C0687
CURRENT METER; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0mA to 1mA / 0mA to 10mA / 0mA to 100mA / 0A to 1A / 0A to 5A; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No

CURRENT METER; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0mA to 1mA / 0mA to 10mA / 0mA to 100mA / 0A to 1A / 0A to 5A; Digit Height:13.8mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 11C0687
Product Name Current Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details