Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics ILD44-UTP/N

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: No
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 02E2620 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
02E2620
Process Meter; No. Of Digits / Alpha Newport Electronics 02E2620
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: No

PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E2620
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details